☰
DC1601A-B
DC1601A-B
Discontinued at Digi-Key
Description:  EVAL BOARD FOR LTM4607
Manufacturer:  Analog Devices
Datasheet:   DC1601A-B Datasheet
History Price: Discontinued at Digi-Key
In Stock: 49360
DC1601A-B vs DC1053A-E
Series
?Module?
-
Packaging
Box
Box
Status
Discontinued at Digi-Key
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.8V, 3.3V or 5V
Current - Output
15A
100mA
Voltage - Input
6V ~ 36V
0.8V ~ 5.5V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4607
LTC3526L
Power - Output
-
-