☰
DC1602A
DC1602A
Active
Description:  EVAL BOARD BUCK REG LT3741
Manufacturer:  Analog Devices
Datasheet:   DC1602A Datasheet
History Price: $178.32
In Stock: 28720
DC1602A vs DC1905A
Part No
Series
-
?Module?
Packaging
Box
Box
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
6V
1V, 1.2V, 3.3V
Current - Output
20A
10A, 10A, 10A
Voltage - Input
12V ~ 24V
4.7V ~ 16V
Regulator Topology
Buck
Buck
Frequency - Switching
420kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3741
LTM4633
Power - Output
-
-