Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1607A
DC1607A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LTC3675EUFF
Manufacturer:
Analog Devices
Datasheet:
DC1607A Datasheet
History Price: $112.93
In Stock: 9520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1607A vs DC1073A
Part No
DC1607A
DC1073A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.2V, 1.6V, 1.8V, 2.5V, 3.3V, 5V
12V
Current - Output
1A, 1A, 1A, 1A, 500mA, 500mA, 25mA
6.25A
Voltage - Input
2.7V ~ 5.5V
20V ~ 55V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3675
LT3845
Power - Output
-
-