☰
DC1607A
DC1607A
Active
Description:  BOARD DEMO FOR LTC3675EUFF
Manufacturer:  Analog Devices
Datasheet:   DC1607A Datasheet
History Price: $112.93
In Stock: 9520
DC1607A vs DC1105A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down with LDO
DC/DC, Step Down
Outputs and Type
7, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.2V, 1.6V, 1.8V, 2.5V, 3.3V, 5V
1.8V
Current - Output
1A, 1A, 1A, 1A, 500mA, 500mA, 25mA
8A
Voltage - Input
2.7V ~ 5.5V
2.75V ~ 4.5V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
-
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3675
LTC3822-1
Power - Output
-
-