☰
DC1610A
DC1610A
Active
Description:  DEMO BOARD FOR LTC3604EUD
Manufacturer:  Analog Devices
Datasheet:   DC1610A Datasheet
History Price: $118.88
In Stock: 8120
DC1610A vs DC1300A-A
Part No
Series
-
-
Packaging
Tray
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
5V
Current - Output
2.5A
20A
Voltage - Input
3.6V ~ 15V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3604
LTC3725, LTC3726
Power - Output
-
-