☰
DC164A
DC164A
Active
Description:  BOARD DEMO FOR LTC1624CS8
Manufacturer:  Analog Devices
Datasheet:   DC164A Datasheet
History Price: $118.88
In Stock: 32400
DC164A vs DC1994A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
2.5V, 3.3V, 5V
12V
Current - Output
3A
12A
Voltage - Input
4.8V ~ 28V
18V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
200kHz
240Hz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1624
LT3752, LT8311
Power - Output
-
-