☰
DC164A
DC164A
Active
Description:  BOARD DEMO FOR LTC1624CS8
Manufacturer:  Analog Devices
Datasheet:   DC164A Datasheet
History Price: $118.88
In Stock: 32400
DC164A vs DC1997A-B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
1.2V, 1.5V
Current - Output
3A
20A, 20A
Voltage - Input
4.8V ~ 28V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
200kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC1624
LTC3838-2
Power - Output
-
-