☰
DC1658A-B
DC1658A-B
Active
Description:  BOARD DEMO FOR LTC3388EMSE-3
Manufacturer:  Analog Devices
Datasheet:   DC1658A-B Datasheet
History Price: $106.98
In Stock: 18640
DC1658A-B vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
2.8V, 3V, 3.3V or 5V
5V
Current - Output
50mA
20A
Voltage - Input
2.7V ~ 20V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3388-3
LTC3725, LTC3726
Power - Output
-
-