☰
DC1663A
DC1663A
Active
Description:  DEMO BOARD LTM4628
Manufacturer:  Analog Devices
Datasheet:   DC1663A Datasheet
History Price: $77.26
In Stock: 26680
DC1663A vs DC1031A-C
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Isolated
Voltage - Output
1.2V, 1.5V
-
Current - Output
8A, 8A
5V
Voltage - Input
4.5V ~ 26.5V
20A
Regulator Topology
Buck
36V ~ 72V
Frequency - Switching
400kHz
Forward Converter
Board Type
Fully Populated
300kHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTM4628
Board(s)
Power - Output
-
LTC3725, LTC3726