☰
DC1663A
DC1663A
Active
Description:  DEMO BOARD LTM4628
Manufacturer:  Analog Devices
Datasheet:   DC1663A Datasheet
History Price: $77.26
In Stock: 26680
DC1663A vs DC1195A
Part No
Series
?Module?
?Module?
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
3.3V
Current - Output
8A, 8A
2A
Voltage - Input
4.5V ~ 26.5V
5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4628
LTM8023
Power - Output
-
-