Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1663A
DC1663A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO BOARD LTM4628
Manufacturer:
Analog Devices
Datasheet:
DC1663A Datasheet
History Price: $77.26
In Stock: 26680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1663A vs DC1348A
Part No
DC1663A
DC1348A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
1.2V, 1.5V
-
Current - Output
8A, 8A
100mA, 50mA, 20mA
Voltage - Input
4.5V ~ 26.5V
2.5V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4628
LT3587
Power - Output
-
-