Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1669A
DC1669A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL LTM4627
Manufacturer:
Analog Devices
Datasheet:
DC1669A Datasheet
History Price: Obsolete
In Stock: 27360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1669A vs DC1194A
Part No
DC1669A
DC1194A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
?Module?
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V
3.3V
Current - Output
15A
200mA
Voltage - Input
4.5V ~ 20V
4.5V ~ 36V
Regulator Topology
Buck
Buck
Frequency - Switching
500kHz
450kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4627
LTM8020
Power - Output
-
-