☰
DC1669A
DC1669A
Obsolete
Description:  BOARD EVAL LTM4627
Manufacturer:  Analog Devices
Datasheet:   DC1669A Datasheet
History Price: Obsolete
In Stock: 27360
DC1669A vs DC1247A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V, 1.2V, 1.5V, 1.8V, 2.5V, 3.3V
3.2V ~ 12.775V, -1.2V ~ -13.95V
Current - Output
15A
-
Voltage - Input
4.5V ~ 20V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
500kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4627
LT3582
Power - Output
-
-