☰
DC1669B
DC1669B
Active
Description:  DEMO BRD FOR LTM4627EV
Manufacturer:  Analog Devices
Datasheet:   DC1669B Datasheet
History Price: $77.26
In Stock: 36520
DC1669B vs DC1053A-E
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5V
1.8V, 3.3V or 5V
Current - Output
15A
100mA
Voltage - Input
4.5V ~ 20V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4627EV
LTC3526L
Power - Output
-
-