☰
DC1669B
DC1669B
Active
Description:  DEMO BRD FOR LTM4627EV
Manufacturer:  Analog Devices
Datasheet:   DC1669B Datasheet
History Price: $77.26
In Stock: 33280
DC1669B vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
0.6V ~ 5V
5V
Current - Output
15A
20A
Voltage - Input
4.5V ~ 20V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4627EV
LTC3725, LTC3726
Power - Output
-
-