☰
DC1675A
DC1675A
Active
Description:  EVAL BOARD BUCK REG LTC3829
Manufacturer:  Analog Devices
Datasheet:   DC1675A Datasheet
History Price: $178.32
In Stock: 22160
DC1675A vs DC1973A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
5V
Current - Output
120A
2.1A
Voltage - Input
7V ~ 14V
6V ~ 42V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3829
LT8697
Power - Output
-
-