☰
DC1693A
DC1693A
Active
Description:  BOARD DEMO FOR LTM8047
Manufacturer:  Analog Devices
Datasheet:   DC1693A Datasheet
History Price: $77.26
In Stock: 7600
DC1693A vs DC1998A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
5V
5V, 12V
Current - Output
350mA
5A, 8A
Voltage - Input
4.5V ~ 30V
6V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM8047
LTC3892
Power - Output
-
-