Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Op Amp Evaluation Boards
/ Analog Devices DC1699A-B
DC1699A-B
Active
Op Amp Evaluation Boards
Description:
BOARD DEMO FOR LT6108-2
Manufacturer:
Analog Devices
Datasheet:
DC1699A-B Datasheet
History Price: $59.44
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1699A-B vs DC1108A
Part No
DC1699A-B
DC1108A
Category
Op Amp Evaluation Boards
Op Amp Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
1 - Single
2 - Dual
Amplifier Type
Current Sense
General Purpose
Output Type
Single-Ended
Differential
Slew Rate
-
3300V/?s
Voltage - Supply, Single/Dual
-
650 MHz
Board Type
-
105 mA
Supplied Contents
-
8 mA
Utilized IC / Part
2.7V ~ 60V
4.5V ~ 12V, ?.25V ~ 6V
Current - Supply (Main IC)
Fully Populated
Fully Populated
-3db Bandwidth
Board(s)
Board(s)
Current - Output / Channel
LT6108-2
LT6411