☰
DC1700A
DC1700A
Active
Description:  BOARD DEMO FOR LTC3613EWKH
Manufacturer:  Analog Devices
Datasheet:   DC1700A Datasheet
History Price: $142.65
In Stock: 18960
DC1700A vs DC1025A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
-
Current - Output
15A
-
Voltage - Input
4.5V ~ 24V
800mA
Regulator Topology
Buck
2.5V ~ 5.5V
Frequency - Switching
350kHz
Buck
Board Type
Fully Populated
2.25MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3613
Board(s)
Power - Output
-
LTC3560