☰
DC1700A
DC1700A
Active
Description:  BOARD DEMO FOR LTC3613EWKH
Manufacturer:  Analog Devices
Datasheet:   DC1700A Datasheet
History Price: $142.65
In Stock: 46480
DC1700A vs DC1028A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
5, Non-Isolated
Voltage - Output
1.5V
-
Current - Output
15A
3.3V, 5V, 8V, 22V, -10V
Voltage - Input
4.5V ~ 24V
500mA, 500mA, 80mA, 20mA, 20mA
Regulator Topology
Buck
8V ~ 30V
Frequency - Switching
350kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3613
Board(s)
Power - Output
-
LT3513