☰
DC1700A
DC1700A
Active
Description:  BOARD DEMO FOR LTC3613EWKH
Manufacturer:  Analog Devices
Datasheet:   DC1700A Datasheet
History Price: $142.65
In Stock: 46480
DC1700A vs DC1247A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
3.2V ~ 12.775V, -1.2V ~ -13.95V
Current - Output
15A
-
Voltage - Input
4.5V ~ 24V
2.7V ~ 5.5V
Regulator Topology
Buck
Inverting
Frequency - Switching
350kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3613
LT3582
Power - Output
-
-