☰
DC1707A
DC1707A
Active
Description:  LTC3617EUDD DEMO BOARD VIN=2.25V
Manufacturer:  Analog Devices
Datasheet:   DC1707A Datasheet
History Price: $148.6
In Stock: 44800
DC1707A vs DC1997A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
2, Non-Isolated
Voltage - Output
-
1.2V, 1.5V
Current - Output
6A, 10mA
20A, 20A
Voltage - Input
2.25V ~ 5.5V
4.5V ~ 14V
Regulator Topology
Buck
Buck
Frequency - Switching
1MHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3617
LTC3838-1
Power - Output
-
-