☰
DC1708A
DC1708A
Active
Description:  EVAL BOARD BUCK REG LTC3634
Manufacturer:  Analog Devices
Datasheet:   DC1708A Datasheet
History Price: $101.05
In Stock: 15080
DC1708A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, DDR Memory Supply
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
-
1.8V, 3.3V or 5V
Current - Output
3A
100mA
Voltage - Input
3.6V ~ 15V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3634
LTC3526L
Power - Output
-
-