☰
DC1722A
DC1722A
Active
Description:  EVAL BOARD BUCK REG LTC3864
Manufacturer:  Analog Devices
Datasheet:   DC1722A Datasheet
History Price: $118.88
In Stock: 3880
DC1722A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
2A
20A
Voltage - Input
3.5V ~ 55V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
350kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3864
LTC3725, LTC3726
Power - Output
-
-