☰
DC1731A-A
DC1731A-A
Active
Description:  BOARD EVAL FOR LTC3646
Manufacturer:  Analog Devices
Datasheet:   DC1731A-A Datasheet
History Price: $178.32
In Stock: 32880
DC1731A-A vs DC1053A-E
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V or 5V
1.8V, 3.3V or 5V
Current - Output
1A
100mA
Voltage - Input
4V ~ 40V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
1.5MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3646
LTC3526L
Power - Output
-
-