☰
DC1734A
DC1734A
Active
Description:  EVAL BOARD BOOST REG LT8582
Manufacturer:  Analog Devices
Datasheet:   DC1734A Datasheet
History Price: $213.98
In Stock: 8640
DC1734A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
12V, -12V
5V
Current - Output
900mA, 590mA
20A
Voltage - Input
5V ~ 10V
9V ~ 36V
Regulator Topology
Boost
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8582
LTC3725, LTC3726
Power - Output
-
-