☰
DC1736A
DC1736A
Active
Description:  EVAL BOARD BUCK REG LT3975
Manufacturer:  Analog Devices
Datasheet:   DC1736A Datasheet
History Price: $118.88
In Stock: 33220
DC1736A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
1.8V, 3.3V or 5V
Current - Output
2.5A
100mA
Voltage - Input
4.3V ~ 42V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
600kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3975
LTC3526L
Power - Output
-
-