☰
DC1737A
DC1737A
Active
Description:  EVAL BOARD INVERTING REG LTC3863
Manufacturer:  Analog Devices
Datasheet:   DC1737A Datasheet
History Price: $148.6
In Stock: 5360
DC1737A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Negative Inverter
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
-5.2V or -12V
1.8V, 3.3V or 5V
Current - Output
1.7A
100mA
Voltage - Input
4.5V ~ 16V
0.8V ~ 5.5V
Regulator Topology
Inverting
Boost
Frequency - Switching
400kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3863
LTC3526L
Power - Output
-
-