☰
DC1739A-B
DC1739A-B
Active
Description:  EVAL BOARD FOR LTC3765 LTC3766
Manufacturer:  Analog Devices
Datasheet:   DC1739A-B Datasheet
History Price: $317.79
In Stock: 41600
DC1739A-B vs DC1053A-E
Series
Direct Flux Limit?, PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
1.8V, 3.3V or 5V
Current - Output
12.5A
100mA
Voltage - Input
18V ~ 72V
0.8V ~ 5.5V
Regulator Topology
Forward Converter
Boost
Frequency - Switching
240Hz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3765, LTC3766
LTC3526L
Power - Output
-
-