☰
DC1739A-B
DC1739A-B
Active
Description:  EVAL BOARD FOR LTC3765 LTC3766
Manufacturer:  Analog Devices
Datasheet:   DC1739A-B Datasheet
History Price: $317.79
In Stock: 41600
DC1739A-B vs DC1300A-A
Series
Direct Flux Limit?, PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
12.5A
20A
Voltage - Input
18V ~ 72V
9V ~ 36V
Regulator Topology
Forward Converter
Forward Converter
Frequency - Switching
240Hz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3765, LTC3766
LTC3725, LTC3726
Power - Output
-
-