Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC173B
DC173B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT1533CS - ULTRA LOW NOISE BOOST
Manufacturer:
Analog Devices
Datasheet:
DC173B Datasheet
History Price: $148.6
In Stock: 27840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC173B vs DC1015A
Part No
DC173B
DC1015A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
-
Current - Output
150mA
2.5V, 3.3V or 5V
Voltage - Input
5V
2.5A
Regulator Topology
Boost
4.5V ~ 10V
Frequency - Switching
-
Buck
Board Type
Fully Populated
1MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LT1533
Board(s)
Power - Output
-
LTC3602