☰
DC173B
DC173B
Active
Description:  LT1533CS - ULTRA LOW NOISE BOOST
Manufacturer:  Analog Devices
Datasheet:   DC173B Datasheet
History Price: $148.6
In Stock: 27840
DC173B vs DC1092A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
150mA
500mA
Voltage - Input
5V
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1533
LT1933
Power - Output
-
-