☰
DC1740A-A
DC1740A-A
Active
Description:  EVAL BOARD BUCK REG LTC3880
Manufacturer:  Analog Devices
Datasheet:   DC1740A-A Datasheet
History Price: $297.19
In Stock: 20960
DC1740A-A vs DC1053A-E
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V
1.8V, 3.3V or 5V
Current - Output
80A
100mA
Voltage - Input
7V ~ 14V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
425kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3880
LTC3526L
Power - Output
-
-