☰
DC1749A
DC1749A
Obsolete
Description:  EVAL BOARD BUCK REG LT8610
Manufacturer:  Analog Devices
Datasheet:   DC1749A Datasheet
History Price: Obsolete
In Stock: 37960
DC1749A vs DC1909A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
3.3V
Current - Output
2.5A
20A
Voltage - Input
3.8V ~ 42V
4.5V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
150kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610
LT3840
Power - Output
-
-