Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1749A
DC1749A
Obsolete
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK REG LT8610
Manufacturer:
Analog Devices
Datasheet:
DC1749A Datasheet
History Price: Obsolete
In Stock: 37960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1749A vs DC1963A
Part No
DC1749A
DC1963A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
3.3V
12V
Current - Output
2.5A
6A
Voltage - Input
3.8V ~ 42V
36V ~ 72V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
700kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT8610
LT8310
Power - Output
-
-