☰
DC1759A
DC1759A
Active
Description:  BOARD DEMO LTM4620A
Manufacturer:  Analog Devices
Datasheet:   DC1759A Datasheet
History Price: $77.26
In Stock: 40040
DC1759A vs DC1300A-A
Part No
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V, 5V
5V
Current - Output
13A, 13A
20A
Voltage - Input
5.5V ~ 16V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
750kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4620A
LTC3725, LTC3726
Power - Output
-
-