☰
DC177A
DC177A
Active
Description:  LT1339CN - SYNCHRONOUS DC/DC HIG
Manufacturer:  Analog Devices
Datasheet:   DC177A Datasheet
History Price: $186.42
In Stock: 3140
DC177A vs DC1053A-E
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
1.8V, 3.3V or 5V
Current - Output
50A
100mA
Voltage - Input
28V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
-
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1339
LTC3526L
Power - Output
-
-