☰
DC177A
DC177A
Active
Description:  LT1339CN - SYNCHRONOUS DC/DC HIG
Manufacturer:  Analog Devices
Datasheet:   DC177A Datasheet
History Price: $186.42
In Stock: 22920
DC177A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
5V
5V
Current - Output
50A
20A
Voltage - Input
28V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
-
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1339
LTC3725, LTC3726
Power - Output
-
-