Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1780A-A
DC1780A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LTM4620
Manufacturer:
Analog Devices
Datasheet:
DC1780A-A Datasheet
History Price: $126.31
In Stock: 26480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1780A-A vs DC1053A-E
Part No
DC1780A-A
DC1053A-E
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
?Module?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.8V, 3.3V or 5V
Current - Output
50A
100mA
Voltage - Input
4.5V ~ 16V
0.8V ~ 5.5V
Regulator Topology
Buck
Boost
Frequency - Switching
500kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTM4620
LTC3526L
Power - Output
-
-