☰
DC1787A
DC1787A
Active
Description:  BOARD DEMO FOR LT3759EMSE
Manufacturer:  Analog Devices
Datasheet:   DC1787A Datasheet
History Price: $178.32
In Stock: 32880
DC1787A vs DC1901A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
1.8V, 3.3V or 5V
Current - Output
1A
100mA
Voltage - Input
2.8V ~ 36V
4V ~ 150V
Regulator Topology
Boost, Inverting, SEPIC
Buck
Frequency - Switching
300kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3759
LTC3639
Power - Output
-
-