☰
DC1798A-B
DC1798A-B
Active
Description:  BOARD DEMO FOR LTC3869IGN-2
Manufacturer:  Analog Devices
Datasheet:   DC1798A-B Datasheet
History Price: $200.61
In Stock: 18320
DC1798A-B vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
2.5V, 3.3V
5V
Current - Output
5A, 5A
20A
Voltage - Input
4.5V ~ 26V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
400kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3869-2
LTC3725, LTC3726
Power - Output
-
-