☰
DC1801A-B
DC1801A-B
Active
Description:  BOARD EVAL FOR LTC3838EUHF
Manufacturer:  Analog Devices
Datasheet:   DC1801A-B Datasheet
History Price: $145.89
In Stock: 14560
DC1801A-B vs DC1300A-A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
5V
Current - Output
20A, 20A
20A
Voltage - Input
4.5V ~ 14V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
300kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3838
LTC3725, LTC3726
Power - Output
-
-