Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1802A
DC1802A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD BUCK-BOOST LTC3245
Manufacturer:
Analog Devices
Datasheet:
DC1802A Datasheet
History Price: $95.1
In Stock: 7680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1802A vs DC1028A
Part No
DC1802A
DC1028A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
5, Non-Isolated
Voltage - Output
3.3V, 5V
-
Current - Output
250mA, 250mA
3.3V, 5V, 8V, 22V, -10V
Voltage - Input
2.7V ~ 38V
500mA, 500mA, 80mA, 20mA, 20mA
Regulator Topology
Buck-Boost
8V ~ 30V
Frequency - Switching
450kHz
Buck
Board Type
Fully Populated
2MHz
Supplied Contents
Board(s)
Fully Populated
Utilized IC / Part
LTC3245
Board(s)
Power - Output
-
LT3513