☰
DC1802A
DC1802A
Active
Description:  EVAL BOARD BUCK-BOOST LTC3245
Manufacturer:  Analog Devices
Datasheet:   DC1802A Datasheet
History Price: $95.1
In Stock: 36040
DC1802A vs DC1121A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
5V, 12.5V, -7.5V
Current - Output
250mA, 250mA
25mA, 2mA, 2mA
Voltage - Input
2.7V ~ 38V
2.5V ~ 4.6V
Regulator Topology
Buck-Boost
Boost
Frequency - Switching
450kHz
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3245
LTC3524
Power - Output
-
-