☰
DC1802A
DC1802A
Active
Description:  EVAL BOARD BUCK-BOOST LTC3245
Manufacturer:  Analog Devices
Datasheet:   DC1802A Datasheet
History Price: $95.1
In Stock: 7680
DC1802A vs DC1898A
Part No
Series
-
-
Packaging
Box
Bulk
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Up or Down
Outputs and Type
2, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V, 5V
5V, 8.5V, 10V
Current - Output
250mA, 250mA
5.5A, 5A, 3A
Voltage - Input
2.7V ~ 38V
2.5V ~ 60V
Regulator Topology
Buck-Boost
Boost, Buck
Frequency - Switching
450kHz
350kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3245
LTC3899
Power - Output
-
-