☰
DC1817B
DC1817B
Active
Description:  EVAL BOARD FOR LT3798
Manufacturer:  Analog Devices
Datasheet:   DC1817B Datasheet
History Price: $237.75
In Stock: 9520
DC1817B vs DC1087A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Down
Outputs and Type
1, Isolated
2, Non-Isolated
Voltage - Output
24V
1.2V, 2.5V
Current - Output
2A
3A, 1A
Voltage - Input
90 ~ 265 VAC
2.5V ~ 5.5V
Regulator Topology
Flyback
Buck
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3798
LTC3546
Power - Output
-
-