☰
DC1817B
DC1817B
Active
Description:  EVAL BOARD FOR LT3798
Manufacturer:  Analog Devices
Datasheet:   DC1817B Datasheet
History Price: $237.75
In Stock: 9520
DC1817B vs DC1106A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
DC/DC, Step Up or Down with LDO
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
24V
2.5V, 3.3V, 12V
Current - Output
2A
100mA, 275mA, 1A
Voltage - Input
90 ~ 265 VAC
3.3V ~ 10V, 4V ~ 36V
Regulator Topology
Flyback
Boost, Buck
Frequency - Switching
-
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3798
LT3570
Power - Output
-
-