Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC1817B
DC1817B
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVAL BOARD FOR LT3798
Manufacturer:
Analog Devices
Datasheet:
DC1817B Datasheet
History Price: $237.75
In Stock: 23060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1817B vs DC1121A
Part No
DC1817B
DC1121A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
AC/DC, Primary Side and PFC
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Isolated
3, Non-Isolated
Voltage - Output
24V
5V, 12.5V, -7.5V
Current - Output
2A
25mA, 2mA, 2mA
Voltage - Input
90 ~ 265 VAC
2.5V ~ 4.6V
Regulator Topology
Flyback
Boost
Frequency - Switching
-
1.5MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3798
LTC3524
Power - Output
-
-