☰
DC1822B
DC1822B
Active
Description:  LTC3861EUHE WITH DRMOS DEMO BOAR
Manufacturer:  Analog Devices
Datasheet:   DC1822B Datasheet
History Price: $297.19
In Stock: 2280
DC1822B vs DC1300A-A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.5V
5V
Current - Output
25A, 25A
20A
Voltage - Input
7V ~ 14V
9V ~ 36V
Regulator Topology
Buck
Forward Converter
Frequency - Switching
500kHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3861
LTC3725, LTC3726
Power - Output
-
-