☰
DC1852A
DC1852A
Active
Description:  EVAL BOARD BUCK-BOOST LTC3536
Manufacturer:  Analog Devices
Datasheet:   DC1852A Datasheet
History Price: $178.32
In Stock: 22120
DC1852A vs DC1300A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
5V
Current - Output
1A
20A
Voltage - Input
1.8V ~ 5.5V
9V ~ 36V
Regulator Topology
Buck-Boost
Forward Converter
Frequency - Switching
1MHz
200kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3536
LTC3725, LTC3726
Power - Output
-
-